IEC - International Electrotechnical Commission - IEC 60660:1979
Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1979 |
| Status: | revised |
| Page Count: | 43 |
| ICS Code (Insulators): | 29.080.10 |
abstract:
Applies to post insulators of cast epoxy resin. Provisionally, it can also be used as a guide for the minimum test requirements on post insulators of other organic materials. Defines the terms... View More
Document History
October 29, 1999
Insulators - Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV
Applicable to post insulators of organic material for indoor service in electrical installations or equipment operating in air at atmospheric pressure on alternating current with a nominal voltage...
IEC 60660:1979
January 1, 1979
Tests on indoor post insulators of organic material for systems with nominal voltages greater than 1 000 V up to but not including 300 kV
Applies to post insulators of cast epoxy resin. Provisionally, it can also be used as a guide for the minimum test requirements on post insulators of other organic materials. Defines the terms used,...