IEC - International Electrotechnical Commission - IEC 61745:2017

End-face image analysis procedure for the calibration of optical fibre geometry test sets

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 July 2017
Status: published
Page Count: 81
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 61745:2017 describes the calibration of test sets that perform end-face image analysis, also known as "near-field" or "grey-scale" analysis. The principles, however, can be applied to test... View More

Document History

IEC 61745:2017
July 28, 2017
End-face image analysis procedure for the calibration of optical fibre geometry test sets
IEC 61745:2017 describes the calibration of test sets that perform end-face image analysis, also known as "near-field" or "grey-scale" analysis. The principles, however, can be applied to test sets...
August 25, 1998
End-face image analysis procedure for the calibration of optical fibre geometry test sets
Describes the calibration of test sets which perform end-face image analysis. This is also known as near-field or grey-scale analysis. The principles may also be applied to test sets of a different...
Advertisement