IEC - International Electrotechnical Commission - IEC 61745:1998
End-face image analysis procedure for the calibration of optical fibre geometry test sets
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 August 1998 |
| Status: | revised |
| Page Count: | 34 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Describes the calibration of test sets which perform end-face image analysis. This is also known as near-field or grey-scale analysis. The principles may also be applied to test sets of a... View More
Document History
July 28, 2017
End-face image analysis procedure for the calibration of optical fibre geometry test sets
IEC 61745:2017 describes the calibration of test sets that perform end-face image analysis, also known as "near-field" or "grey-scale" analysis. The principles, however, can be applied to test sets...
IEC 61745:1998
August 25, 1998
End-face image analysis procedure for the calibration of optical fibre geometry test sets
Describes the calibration of test sets which perform end-face image analysis. This is also known as near-field or grey-scale analysis. The principles may also be applied to test sets of a different...