IEC - International Electrotechnical Commission - IEC 61921:2017 RLV

Power capacitors - Low-voltage power factor correction banks

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 June 2017
Status: published
Page Count: 72
ICS Code (Power capacitors): 31.060.70
abstract:

IEC 61921:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

June 20, 2017
Power capacitors - Low-voltage power factor correction banks
IEC 61921:2017 is also available as IEC 61921:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 61921:2017 RLV
June 20, 2017
Power capacitors - Low-voltage power factor correction banks
IEC 61921:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 23, 2003
Power capacitors - Low-voltage power factor correction banks
Applicable to low-voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus capable of connecting to or...
Advertisement