IEC - International Electrotechnical Commission - IEC 61921:2017
Power capacitors - Low-voltage power factor correction banks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 June 2017 |
| Status: | published |
| Page Count: | 42 |
| ICS Code (Power capacitors): | 31.060.70 |
abstract:
IEC 61921:2017 is also available as IEC 61921:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More
Document History
IEC 61921:2017
June 20, 2017
Power capacitors - Low-voltage power factor correction banks
IEC 61921:2017 is also available as IEC 61921:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
June 20, 2017
Power capacitors - Low-voltage power factor correction banks
IEC 61921:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
April 23, 2003
Power capacitors - Low-voltage power factor correction banks
Applicable to low-voltage a.c. capacitor banks intended to be used for power factor correction purposes, equipped with a built-in switchgear and controlgear apparatus capable of connecting to or...