IEC - International Electrotechnical Commission - IEC 61057:2017

Live working - Insulating aerial devices for mounting on a chassis

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 June 2017
Status: published
Page Count: 177
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 61057:2017 is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s.... View More

Document History

IEC 61057:2017
June 19, 2017
Live working - Insulating aerial devices for mounting on a chassis
IEC 61057:2017 is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s. AC in the range 45...
July 23, 1999
Corrigendum 1 - Aerial devices with insulating boom used for live working
A description is not available for this item.
June 25, 1991
Aerial devices with insulating boom used for live working
Applies to aerial devices (mobile elevating work platforms (MEWP)), with or without the possibility of an additional jib, as a minimum with an insulating upper boom (extending structure) used for...
Advertisement