IEC - International Electrotechnical Commission - IEC 61057:1991/COR1:1999
Corrigendum 1 - Aerial devices with insulating boom used for live working
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 July 1999 |
| Status: | revised |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
Document History
June 19, 2017
Live working - Insulating aerial devices for mounting on a chassis
IEC 61057:2017 is applicable to insulating aerial devices for mounting on a chassis, to be used for live working on electrical installations at nominal voltages above 1 000V r.m.s. AC in the range 45...
IEC 61057:1991/COR1:1999
July 23, 1999
Corrigendum 1 - Aerial devices with insulating boom used for live working
A description is not available for this item.
June 25, 1991
Aerial devices with insulating boom used for live working
Applies to aerial devices (mobile elevating work platforms (MEWP)), with or without the possibility of an additional jib, as a minimum with an insulating upper boom (extending structure) used for...