IEC - International Electrotechnical Commission - IEC 60990:2016 RLV
Methods of measurement of touch current and protective conductor current
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 May 2016 |
| Status: | published |
| Page Count: | 191 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
IEC 60990:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More
Document History
IEC 60990:2016 RLV
May 30, 2016
Methods of measurement of touch current and protective conductor current
IEC 60990:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 30, 2016
Methods of measurement of touch current and protective conductor current
IEC 60990:2016 is available as IEC 60990:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
August 31, 1999
Methods of measurement of touch current and protective conductor current
Defines measurement methods for d.c. or a.c. of sinusoidal or non-sinusoidal waveform, which could flow through the human body, and current flowing through a protective conductor. The measuring...