IEC - International Electrotechnical Commission - IEC 60990:1999

Methods of measurement of touch current and protective conductor current

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 31 August 1999
Status: revised
Page Count: 109
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Information technology (IT) in general): 35.020
abstract:

Defines measurement methods for d.c. or a.c. of sinusoidal or non-sinusoidal waveform, which could flow through the human body, and current flowing through a protective conductor.

The... View More

Document History

May 30, 2016
Methods of measurement of touch current and protective conductor current
IEC 60990:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
May 30, 2016
Methods of measurement of touch current and protective conductor current
IEC 60990:2016 is available as IEC 60990:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
IEC 60990:1999
August 31, 1999
Methods of measurement of touch current and protective conductor current
Defines measurement methods for d.c. or a.c. of sinusoidal or non-sinusoidal waveform, which could flow through the human body, and current flowing through a protective conductor. The measuring...
Advertisement