IEC - International Electrotechnical Commission - IEC 60695-11-5:2016

Fire hazard testing - Part 11-5: Test flames - Needle-flame test method - Apparatus, confirmatory test arrangement and guidance

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 December 2016
Status: published
Page Count: 45
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
abstract:

IEC 60695-11-5:2016 is also available as IEC 60695-11-5:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the... View More

Document History

IEC 60695-11-5:2016
December 6, 2016
Fire hazard testing - Part 11-5: Test flames - Needle-flame test method - Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-5:2016 is also available as IEC 60695-11-5:2016 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
December 6, 2016
Fire hazard testing - Part 11-5: Test flames - Needle-flame test method - Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-5:2016 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
December 14, 2004
Fire hazard testing - Part 11-5: Test flames - Needle-flame test method - Apparatus, confirmatory test arrangement and guidance
IEC 60695-11-5:2004 Specifies a needle-flame test to simulate the effect of a small flame which may result from fault conditions, in order to assess by a simulation technique the fire hazard. It is...
Advertisement