IEC - International Electrotechnical Commission - IEC 60068-2-52:1996

Environmental testing - Part 2: Tests - Test Kb: Salt mist, cyclic (sodium, chloride solution)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 1996
Status: revised
Page Count: 21
ICS Code (Environmental testing): 19.040
abstract:

Determines the suitability of components and equipment for use or exposure in a salt-laden atmosphere.

It has the status of a horizontal standard in accordance with IEC Guide... View More

Document History

November 7, 2017
Environmental testing - Part 2-52: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
IEC 60068-2-52:2017 is now available as IEC 60068-2-52:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
November 7, 2017
Environmental testing - Part 2-52: Tests - Test Kb: Salt mist, cyclic (sodium chloride solution)
IEC 60068-2-52:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Corrigendum 1 - Environmental testing - Part 2: Tests - Test Kb: Salt mist, cyclic (sodium, chloride solution)
A description is not available for this item.
IEC 60068-2-52:1996
February 7, 1996
Environmental testing - Part 2: Tests - Test Kb: Salt mist, cyclic (sodium, chloride solution)
Determines the suitability of components and equipment for use or exposure in a salt-laden atmosphere. It has the status of a horizontal standard in accordance with IEC Guide 104. The contents of the...
January 1, 1984
Basic environmental testing procedures - Part 2: Tests. Test Kb: Salt mist, cyclic (sodium chloride solution).
Determines the suitability of components and equipment for use or exposure in a salt-laden atmosphere.
Advertisement