IEC - International Electrotechnical Commission - IEC 60335-2-84:2002+AMD1:2008 CSV

Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 2008
Status: revised
Page Count: 37
ICS Code (Sanitary installations): 91.140.70
abstract:

Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to process garbage such as... View More

Document History

October 30, 2019
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
IEC 60335-2-84:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 30, 2019
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
IEC 60335-2-84:2019 is available as IEC 60335-2-84:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Household and similar electrical appliances - Safety - Part 2-84:Particular requirements for toilet appliances
IEC 60335-2-84:2002+A1:2008+A2:2013 Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may...
December 12, 2013
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
A description is not available for this item.
IEC 60335-2-84:2002+AMD1:2008 CSV
July 15, 2008
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to process garbage such as...
February 22, 2008
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
A description is not available for this item.
Corrigendum 1 - Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
A description is not available for this item.
November 26, 2002
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to process garbage such as...
Corrigendum 1 - Safety of household and similar electrical appliances - Part 2-84: Particular requirements for toilets
A description is not available for this item.
October 7, 1998
Safety of household and similar electrical appliances - Part 2-84: Particular requirements for toilets
Deals with the safety of electric toilets in which excrement is stored, dried or destructed. Electric toilets may be used to process garbage such as paper and food waste. The standard also applies to...
Advertisement