IEC - International Electrotechnical Commission - IEC 60335-2-84:2002
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 November 2002 |
| Status: | revised |
| Page Count: | 18 |
| ICS Code (Sanitary installations): | 91.140.70 |
abstract:
Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to process garbage such as... View More
Document History
October 30, 2019
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
IEC 60335-2-84:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
October 30, 2019
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
IEC 60335-2-84:2019 is available as IEC 60335-2-84:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 12, 2013
Household and similar electrical appliances - Safety - Part 2-84:Particular requirements for toilet appliances
IEC 60335-2-84:2002+A1:2008+A2:2013 Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may...
December 12, 2013
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
A description is not available for this item.
July 15, 2008
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilet appliances
Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to process garbage such as...
February 22, 2008
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
A description is not available for this item.
August 26, 2003
Corrigendum 1 - Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
A description is not available for this item.
IEC 60335-2-84:2002
November 26, 2002
Household and similar electrical appliances - Safety - Part 2-84: Particular requirements for toilets
Deals with the safety of electric toilets in which excrement is stored, dried, or destructed, their rated voltage being not more than 250 V. Electric toilets may be used to process garbage such as...
April 23, 1999
Corrigendum 1 - Safety of household and similar electrical appliances - Part 2-84: Particular requirements for toilets
A description is not available for this item.
October 7, 1998
Safety of household and similar electrical appliances - Part 2-84: Particular requirements for toilets
Deals with the safety of electric toilets in which excrement is stored, dried or destructed. Electric toilets may be used to process garbage such as paper and food waste. The standard also applies to...