IEC - International Electrotechnical Commission - IEC 60191-6-18:2010

Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 January 2010
Status: published
Page Count: 40
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60191-6-18:2010 provides standard outline drawings, dimensions, and recommended variations for all square ball grid array packages (BGA), whose terminal pitch is 1 mm or larger. This standard... View More

Document History

Corrigendum 2 - Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
A description is not available for this item.
Corrigendum 1 - Mechanical stardardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
A description is not available for this item.
IEC 60191-6-18:2010
January 7, 2010
Mechanical standardization of semiconductor devices - Part 6-18: General rules for the preparation of outline drawings of surface mounted semiconductor device packages - Design guide for ball grid array (BGA)
IEC 60191-6-18:2010 provides standard outline drawings, dimensions, and recommended variations for all square ball grid array packages (BGA), whose terminal pitch is 1 mm or larger. This standard...
Advertisement