IEC - International Electrotechnical Commission - IEC 61280-4-1:2009

Fibre-optic communication subsystem test procedures - Part 4-1: Installed cable plant - Multimode attenuation measurement

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 June 2009
Status: revised
Page Count: 61
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 61280-4-1:2009 is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode... View More

Document History

December 8, 2022
Corrigendum 2 - Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
December 9, 2021
Amendment 1 - Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
IEC 61280-4-1:2019+A1:2021 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical...
Corrigendum 1 - Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
May 22, 2019
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
IEC 61280-4-1: 2019 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
IEC 61280-4-1:2009
June 10, 2009
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cable plant - Multimode attenuation measurement
IEC 61280-4-1:2009 is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode...
September 29, 2003
Fibre-optic communication subsystem test procedures - Part 4-1: Cable plant and links - Multimode fibre-optic cable plant attenuation measurement
Establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss performance of installed cable plants can be obtained.It is not intended for...
Advertisement