IEC - International Electrotechnical Commission - IEC 61280-4-1:2003
Fibre-optic communication subsystem test procedures - Part 4-1: Cable plant and links - Multimode fibre-optic cable plant attenuation measurement
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 September 2003 |
| Status: | revised |
| Page Count: | 37 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
Establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss performance of installed cable plants can be obtained.It is not intended for... View More
Document History
December 8, 2022
Corrigendum 2 - Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
December 9, 2021
Amendment 1 - Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
December 9, 2021
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
IEC 61280-4-1:2019+A1:2021 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical...
April 22, 2020
Corrigendum 1 - Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
A description is not available for this item.
May 22, 2019
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cabling plant - Multimode attenuation measurement
IEC 61280-4-1: 2019 is applicable to the measurement of attenuation of installed optical fibre cabling plant using multimode optical fibre. This cabling plant can include multimode optical fibres,...
June 10, 2009
Fibre-optic communication subsystem test procedures - Part 4-1: Installed cable plant - Multimode attenuation measurement
IEC 61280-4-1:2009 is applicable to the measurement of attenuation of installed fibre-optic cabling using multimode fibre, typically in lengths of up to 2 000 m. This cabling can include multimode...
IEC 61280-4-1:2003
September 29, 2003
Fibre-optic communication subsystem test procedures - Part 4-1: Cable plant and links - Multimode fibre-optic cable plant attenuation measurement
Establishes preferred measurement principles and practices to assure that meaningful data describing the optical loss performance of installed cable plants can be obtained.It is not intended for...