IEC - International Electrotechnical Commission - IEC 60318-1:2009
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 31 August 2009 |
| Status: | published |
| Page Count: | 50 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical... View More
Document History
IEC 60318-1:2009
August 31, 2009
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical...
July 10, 1998
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones
Relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry applied...