IEC - International Electrotechnical Commission - IEC 60318-1:1998

Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 July 1998
Status: revised
Page Count: 21
ICS Code (Electroacoustics): 17.140.50
abstract:

Relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry... View More

Document History

August 31, 2009
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the measurement of supra-aural and circumaural earphones
IEC 60318-1:2009 specifies an ear simulator for the measurement of supra-aural and circumaural earphones (used for example in audiometry and telephonometry) applied to the ear without acoustical...
IEC 60318-1:1998
July 10, 1998
Electroacoustics - Simulators of human head and ear - Part 1: Ear simulator for the calibration of supra-aural earphones
Relates to the specification of an ear simulator which covers the frequency band 20 Hz to 10 000 Hz and is intended for calibrating supra-aural earphones used in audiometry and telephonometry applied...
Advertisement