IEC - International Electrotechnical Commission - IEC 61995-2:2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 February 2009 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Connecting devices): | 29.120.20 |
| ICS Code (Luminaires): | 29.140.40 |
abstract:
IEC 61995-2:2009 which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for the... View More
Document History
May 19, 2016
Devices for the connection of luminaires for household and similarpurposes - Part 2: Standard sheets for DCL
IEC 61995-2:2009+A1:2016 which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes,...
May 19, 2016
Amendment 1 - Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
A description is not available for this item.
IEC 61995-2:2009
February 5, 2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
IEC 61995-2:2009 which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for the...