IEC - International Electrotechnical Commission - IEC 61995-2:2009+AMD1:2016 CSV

Devices for the connection of luminaires for household and similarpurposes - Part 2: Standard sheets for DCL

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 May 2016
Status: published
Page Count: 59
ICS Code (Connecting devices): 29.120.20
ICS Code (Luminaires): 29.140.40
abstract:

IEC 61995-2:2009+A1:2016 which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar... View More

Document History

IEC 61995-2:2009+AMD1:2016 CSV
May 19, 2016
Devices for the connection of luminaires for household and similarpurposes - Part 2: Standard sheets for DCL
IEC 61995-2:2009+A1:2016 which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes,...
Amendment 1 - Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
A description is not available for this item.
February 5, 2009
Devices for the connection of luminaires for household and similar purposes - Part 2: Standard sheets for DCL
IEC 61995-2:2009 which is to be read in conjunction with IEC 61995-1, applies to devices for the connection of luminaires (DCL) 250 V, 6 A a.c. intended for household and similar purposes, for the...
Advertisement