IEC - International Electrotechnical Commission - IEC 61300-3-3:2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 March 2009 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61300-3-3:2009 describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test.... View More
Document History
IEC 61300-3-3:2009
March 10, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
IEC 61300-3-3:2009 describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test....
February 6, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
Describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test. The procedure may be...
March 12, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Monitoring change in attenuation and in return loss (multiple paths)
A description is not available for this item.