IEC - International Electrotechnical Commission - IEC 61300-3-3:1997

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Monitoring change in attenuation and in return loss (multiple paths)

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 1997
Status: revised
Page Count: 29
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

March 10, 2009
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
IEC 61300-3-3:2009 describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test....
February 6, 2003
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Active monitoring of changes in attenuation and return loss
Describes the procedure to monitor changes in attenuation and/or return loss of a component or an interconnecting device, when subjected to an environmental or mechanical test. The procedure may be...
IEC 61300-3-3:1997
March 12, 1997
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-3: Examinations and measurements - Monitoring change in attenuation and in return loss (multiple paths)
A description is not available for this item.
Advertisement