IEC - International Electrotechnical Commission - IEC 61443:1999+AMD1:2008 CSV
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 13 November 2008 |
| Status: | published |
| Page Count: | 20 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and... View More
Document History
IEC 61443:1999+AMD1:2008 CSV
November 13, 2008
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 60840, with regard...
September 24, 2008
Amendment 1 - Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
A description is not available for this item.
July 9, 1999
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 60840, with regard...