IEC - International Electrotechnical Commission - IEC 61443:1999

Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 July 1999
Status: published
Page Count: 17
ICS Code (Cables): 29.060.20
abstract:

Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 60840, with... View More

Document History

November 13, 2008
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 60840, with regard...
September 24, 2008
Amendment 1 - Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
A description is not available for this item.
IEC 61443:1999
July 9, 1999
Short-circuit temperature limits of electric cables with rated voltages above 30 kV (Um = 36 kV)
Gives guidance on the short-circuit maximum temperature limits of electric cables having rated voltages above 30 kV (Um = 36 kV) up to the voltage limits given in IEC 60141 and IEC 60840, with regard...
Advertisement