IEC - International Electrotechnical Commission - IEC 60335-2-96:2002

Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 February 2002
Status: revised
Page Count: 71
ICS Code (Electric heaters): 97.100.10
ICS Code (Domestic safety): 13.120
abstract:

Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for... View More

Document History

May 17, 2019
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
IEC 60335-2-96:2019 is available as IEC 60335-2-96:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
IEC 60335-2-96:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
Amendment 2 - Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
Amendment 1 - Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
Corrigendum 1 - Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
A description is not available for this item.
IEC 60335-2-96:2002
February 18, 2002
Household and similar electrical appliances - Safety - Part 2-96: Particular requirements for flexible sheet heating elements for room heating
Deals with the safety of flexible sheet heating elements. These are incorporated into a building to heat rooms. The rated voltage is less than 250 V for single-phase installations and 480 V for other...
Advertisement