IEC - International Electrotechnical Commission - IEC 61631:2001
Test method for the mechanical strength of cores made of magnetic oxides
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 June 2001 |
| Status: | revised |
| Page Count: | 11 |
| ICS Code (Magnetic components): | 29.100.10 |
abstract:
Specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores and I-cores but other core types such as... View More
Document History
May 7, 2020
Test method for the mechanical strength of cores made of magnetic oxides
IEC 61631:2020 is available as IEC 61631:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
May 7, 2020
Test method for the mechanical strength of cores made of magnetic oxides
IEC 61631:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 61631:2001
June 27, 2001
Test method for the mechanical strength of cores made of magnetic oxides
Specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores and I-cores but other core types such as U-cores...