IEC - International Electrotechnical Commission - IEC 61631:2020

Test method for the mechanical strength of cores made of magnetic oxides

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 May 2020
Status: published
Page Count: 16
ICS Code (Magnetic components): 29.100.10
abstract:

IEC 61631:2020 is available as IEC 61631:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

IEC 61631:2020
May 7, 2020
Test method for the mechanical strength of cores made of magnetic oxides
IEC 61631:2020 is available as IEC 61631:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC...
May 7, 2020
Test method for the mechanical strength of cores made of magnetic oxides
IEC 61631:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 27, 2001
Test method for the mechanical strength of cores made of magnetic oxides
Specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores and I-cores but other core types such as U-cores...
Advertisement