IEC - International Electrotechnical Commission - IEC 60141-3:1963/AMD1:1967
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 3: External gas-pressure (gas compression) cables and accessories for alternating voltages up to 275 kV
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1967 |
| Status: | published |
| Page Count: | 3 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Amends Clauses 2 and 3.
Document History
IEC 60141-3:1963/AMD1:1967
January 1, 1967
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 3: External gas-pressure (gas compression) cables and accessories for alternating voltages up to 275 kV
Amends Clauses 2 and 3.
January 1, 1963
Tests on oil-filled and gas-pressure cables and their accessories - Part 3: External gas-pressure (gas compression) cables and accessories for alternating voltages up to 275 kV
Applies to tests on radial-field, impregnated-paper insulated cables and their accessories intended to be used on systems with a nominal voltage not exceeding 275 kV between phases, and which, during...