IEC - International Electrotechnical Commission - IEC 60141-3:1963

Tests on oil-filled and gas-pressure cables and their accessories - Part 3: External gas-pressure (gas compression) cables and accessories for alternating voltages up to 275 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 1 January 1963
Status: published
Page Count: 27
ICS Code (Cables): 29.060.20
abstract:

Applies to tests on radial-field, impregnated-paper insulated cables and their accessories intended to be used on systems with a nominal voltage not exceeding 275 kV between phases, and... View More

Document History

January 1, 1967
Amendment 1 - Tests on oil-filled and gas-pressure cables and their accessories - Part 3: External gas-pressure (gas compression) cables and accessories for alternating voltages up to 275 kV
Amends Clauses 2 and 3.
IEC 60141-3:1963
January 1, 1963
Tests on oil-filled and gas-pressure cables and their accessories - Part 3: External gas-pressure (gas compression) cables and accessories for alternating voltages up to 275 kV
Applies to tests on radial-field, impregnated-paper insulated cables and their accessories intended to be used on systems with a nominal voltage not exceeding 275 kV between phases, and which, during...
Advertisement