IEC - International Electrotechnical Commission - IEC 60749-21:2011

Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 April 2011
Status: published
Page Count: 44
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

IEC 60749-21:2011 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or... View More

Document History

IEC 60749-21:2011
April 7, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
IEC 60749-21:2011 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or...
March 15, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
Establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead or lead-free solder for the...
Advertisement