IEC - International Electrotechnical Commission - IEC 60749-21:2004
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 15 March 2004 |
| Status: | revised |
| Page Count: | 20 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
abstract:
Establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead or lead-free solder for the... View More
Document History
April 7, 2011
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
IEC 60749-21:2011 establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead (SnPb) or...
IEC 60749-21:2004
March 15, 2004
Semiconductor devices - Mechanical and climatic test methods - Part 21: Solderability
Establishes a standard procedure for determining the solderability of device package terminations that are intended to be joined to another surface using tin-lead or lead-free solder for the...