IEC - International Electrotechnical Commission - IEC 60317-3:2004+AMD1:2010 CSV
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 17 February 2011 |
| Status: | withdrawn |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-3:2004+A1:2010
Document History
IEC 60317-3:2004+AMD1:2010 CSV
February 17, 2011
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
IEC 60317-3:2004+A1:2010 Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the...
November 25, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the chemical identity of the...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155
A description is not available for this item.
July 28, 1970
Specifications for particular types of widing wires - Part 3: Enamelled round copper wires with a temperature index of 155
A description is not available for this item.