IEC - International Electrotechnical Commission - IEC 60317-3:2004
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 August 2004 |
| Status: | withdrawn |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the chemical identity of the... View More
Document History
February 17, 2011
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
IEC 60317-3:2004+A1:2010 Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the...
November 25, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
A description is not available for this item.
IEC 60317-3:2004
August 24, 2004
Specifications for particular types of winding wires - Part 3: Polyester enamelled round copper wire, class 155
Specifies the requirements of enamelled round copper winding wire of class 155 with a sole coating based on polyester resin, which may be modified provided it retains the chemical identity of the...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155
A description is not available for this item.
October 15, 1990
Specifications for particular types of winding wires. Part 3: Polyester enamelled round copper wires, class 155
A description is not available for this item.
July 28, 1970
Specifications for particular types of widing wires - Part 3: Enamelled round copper wires with a temperature index of 155
A description is not available for this item.