IEC - International Electrotechnical Commission - IEC 62684:2011
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 January 2011 |
| Status: | revised |
| Page Count: | 21 |
| ICS Code (Rectifiers. Converters. Stabilized power supply): | 29.200 |
| ICS Code (Multilayer applications): | 35.100.05 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
IEC 62684:2011 specifies the interoperability of common external power supplies for use with data enabled mobile telephones. It defines the common charging capability and specifies interface... View More
Document History
February 5, 2018
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
IEC 62684:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
February 5, 2018
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
IEC 62684:2018 is also available as IEC 62684:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62684:2011
January 27, 2011
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
IEC 62684:2011 specifies the interoperability of common external power supplies for use with data enabled mobile telephones. It defines the common charging capability and specifies interface...