IEC - International Electrotechnical Commission - IEC 62684:2018

Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 February 2018
Status: published
Page Count: 9
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Multilayer applications): 35.100.05
ICS Code (Interface and interconnection equipment): 35.200
abstract:

IEC 62684:2018 is also available as IEC 62684:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous... View More

Document History

February 5, 2018
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
IEC 62684:2018 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 62684:2018
February 5, 2018
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
IEC 62684:2018 is also available as IEC 62684:2018 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 27, 2011
Interoperability specifications of common external power supply (EPS) for use with data-enabled mobile telephones
IEC 62684:2011 specifies the interoperability of common external power supplies for use with data enabled mobile telephones. It defines the common charging capability and specifies interface...
Advertisement