IEC - International Electrotechnical Commission - IEC 60317-43:1997+AMD1:2010 CSV
Specifications for particular types of winding wires - Part 43: Aromatic polyimide type wrapped round copper wire, class 240
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 July 2010 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Wires): | 29.060.10 |
abstract:
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
Document History
IEC 60317-43:1997+AMD1:2010 CSV
July 8, 2010
Specifications for particular types of winding wires - Part 43: Aromatic polyimide type wrapped round copper wire, class 240
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
March 10, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
A description is not available for this item.
March 21, 1997
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
IEC 60317-43:1997 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a thermal...