IEC - International Electrotechnical Commission - IEC 60317-43:1997

Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 March 1997
Status: published
Page Count: 25
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-43:1997 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a thermal... View More

Document History

Specifications for particular types of winding wires - Part 43: Aromatic polyimide type wrapped round copper wire, class 240
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
Amendment 1 - Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
A description is not available for this item.
IEC 60317-43:1997
March 21, 1997
Specifications for particular types of winding wires - Part 43: Aromatic polyimide tape wrapped round copper wire, class 240
IEC 60317-43:1997 specifies requirements of tape wrapped round copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a thermal...
Advertisement