IEC - International Electrotechnical Commission - IEC 60737:2010
Nuclear power plants - Instrumentation important to safety - Temperature sensors (in-core and primary coolant circuit) - Characteristics and test methods
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 June 2010 |
| Status: | published |
| Page Count: | 51 |
| ICS Code (Nuclear power plants. Safety): | 27.120.20 |
abstract:
IEC 60737:2010 deals with specific requirements for nuclear applications of temperature sensors. It provides guidance which will help to ensure that the reactor conditions do not damage the... View More
Document History
IEC 60737:2010
June 28, 2010
Nuclear power plants - Instrumentation important to safety - Temperature sensors (in-core and primary coolant circuit) - Characteristics and test methods
IEC 60737:2010 deals with specific requirements for nuclear applications of temperature sensors. It provides guidance which will help to ensure that the reactor conditions do not damage the...
January 1, 1982
In-core temperature or primary envelope temperature measurements in nuclear power reactors. Characteristics and test methods
Applies to general aspects of design, characteristics, manufacturing and test methods for in-core temperature measurement instrumentation in nuclear power reactors. Emphasis is placed on the features...