IEC - International Electrotechnical Commission - IEC 60737:1982
In-core temperature or primary envelope temperature measurements in nuclear power reactors. Characteristics and test methods
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 January 1982 |
| Status: | revised |
| Page Count: | 25 |
| ICS Code (Temperature-measuring instruments): | 17.200.20 |
| ICS Code (Reactor engineering): | 27.120.10 |
abstract:
Applies to general aspects of design, characteristics, manufacturing and test methods for in-core temperature measurement instrumentation in nuclear power reactors. Emphasis is placed on the... View More
Document History
June 28, 2010
Nuclear power plants - Instrumentation important to safety - Temperature sensors (in-core and primary coolant circuit) - Characteristics and test methods
IEC 60737:2010 deals with specific requirements for nuclear applications of temperature sensors. It provides guidance which will help to ensure that the reactor conditions do not damage the...
IEC 60737:1982
January 1, 1982
In-core temperature or primary envelope temperature measurements in nuclear power reactors. Characteristics and test methods
Applies to general aspects of design, characteristics, manufacturing and test methods for in-core temperature measurement instrumentation in nuclear power reactors. Emphasis is placed on the features...