IEC - International Electrotechnical Commission - IEC 60317-18:2004+AMD1:2009 CSV
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 February 2010 |
| Status: | revised |
| Page Count: | 17 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-18:2004+A1:200
Document History
June 5, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 5, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2020 is available as IEC 60317-18:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60317-18:2004+AMD1:2009 CSV
February 25, 2010
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2004+A1:2009 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
December 17, 2009
Amendment 1 - Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
minimum 2,0 mm; minimum 0,80 mm; Specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
October 30, 1990
Specifications for particular types of winding wires. Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.