IEC - International Electrotechnical Commission - IEC 60317-18:2020 RLV

Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 June 2020
Status: published
Page Count: 30
ICS Code (Wires): 29.060.10
abstract:

IEC 60317-18:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to... View More

Document History

IEC 60317-18:2020 RLV
June 5, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 5, 2020
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2020 is available as IEC 60317-18:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
IEC 60317-18:2004+A1:2009 specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified providing it...
December 17, 2009
Amendment 1 - Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
August 24, 2004
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
minimum 2,0 mm; minimum 0,80 mm; Specifies the requirements of enamelled rectangular copper winding wire of class 120 with a sole coating based on polyvinyl acetal resin, which may be modified...
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires. Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
October 30, 1990
Specifications for particular types of winding wires. Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
January 1, 1988
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
A description is not available for this item.
Advertisement