IEC - International Electrotechnical Commission - IEC 60317-44:1997/AMD1:2010

Amendment 1 - Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 March 2010
Status: published
Page Count: 4
ICS Code (Wires): 29.060.10

Document History

Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
IEC 60317-44:1997/AMD1:2010
March 10, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
A description is not available for this item.
March 27, 1997
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
IEC 60317-44:1997 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a...
Advertisement