IEC - International Electrotechnical Commission - IEC 60317-44:1997
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 March 1997 |
| Status: | published |
| Page Count: | 21 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-44:1997 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is... View More
Document History
July 8, 2010
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
This consolidated version consists of the first edition (1997) and its amendment 1 (2010). Therefore, no need to order amendment in addition to this publication.
March 10, 2010
Amendment 1 - Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
A description is not available for this item.
IEC 60317-44:1997
March 27, 1997
Specifications for particular types of winding wires - Part 44: Aromatic polyimide tape wrapped rectangular copper wire, class 240
IEC 60317-44:1997 specifies the requirements of tape wrapped rectangular copper winding wire of class 240. The insulation consists of one or two wrappings of aromatic polyimide tape. Class 240 is a...