IEC - International Electrotechnical Commission - IEC 60749-17:2003

Semiconductor devices - Mechanical and climatic test methods - Part 17: Neutron irradiation

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 February 2003
Status: revised
Page Count: 11
ICS Code (Semiconductor devices in general): 31.080.01
abstract:

Used to determine the susceptibility of semiconductor devices to degradation in the neutron environment. Applicable to integrated circuits and discrete semiconductor devices.

Document History

March 28, 2019
Semiconductor devices - Mechanical and climatic test methods - Part 17: Neutron irradiation
IEC 60749-17:2019 is performed to determine the susceptibility of semiconductor devices to non-ionizing energy loss (NIEL) degradation. The test described herein is applicable to integrated circuits...
IEC 60749-17:2003
February 20, 2003
Semiconductor devices - Mechanical and climatic test methods - Part 17: Neutron irradiation
Used to determine the susceptibility of semiconductor devices to degradation in the neutron environment. Applicable to integrated circuits and discrete semiconductor devices.
Advertisement