IEC - International Electrotechnical Commission - IEC 60371-3-7:1995

Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 August 1995
Status: published
Page Count: 13
ICS Code (Paper and board insulating materials): 29.035.10
ICS Code (Mica based materials): 29.035.50
abstract:

This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm and supplied in roll form. The contents of the corrigendum of August 1995 have been included in this copy.

Document History

September 27, 2006
Amendment 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
A description is not available for this item.
Corrigendum 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm. It is supplied in roll form.
IEC 60371-3-7:1995
August 30, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm and supplied in roll form. The contents of the corrigendum of August 1995 have been included in this copy.
Advertisement