IEC - International Electrotechnical Commission - IEC 60371-3-7:1995/AMD1:2006
Amendment 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 September 2006 |
| Status: | published |
| Page Count: | 4 |
| ICS Code (Paper and board insulating materials): | 29.035.10 |
| ICS Code (Mica based materials): | 29.035.50 |
Document History
IEC 60371-3-7:1995/AMD1:2006
September 27, 2006
Amendment 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
A description is not available for this item.
August 31, 1995
Corrigendum 1 - Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm. It is supplied in roll form.
August 30, 1995
Insulating materials based on mica - Part 3: Specifications for individual materials - Sheet 7: Polyester film mica paper with an epoxy resin binder for single conductor taping
This specification covers material having a nominal thickness from 0,07 mm to 0,12 mm and supplied in roll form. The contents of the corrigendum of August 1995 have been included in this copy.