IEC - International Electrotechnical Commission - IEC 61124:2012
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 May 2012 |
| Status: | revised |
| Page Count: | 248 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
IEC 61124:2012 gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans using a... View More
Document History
February 24, 2023
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
IEC 61124:2023 gives a number of optimized test plans, the corresponding border lines and characteristics. In addition, the algorithms for designing test plans using a spreadsheet program are also...
January 25, 2013
Corrigendum 1 - Reliability testing - Compliance tests for constant failure rate and constant failure intensity
A description is not available for this item.
IEC 61124:2012
May 23, 2012
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
IEC 61124:2012 gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans using a...
March 15, 2006
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
This International Standard gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans...
July 30, 1997
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
Specifies procedures to test whether an observed value of: - failure rate; - failure intensity; - mean time to failure; - mean operating time between failures; complies with a given requirement....