IEC - International Electrotechnical Commission - IEC 61124:2023
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 February 2023 |
| Status: | published |
| Page Count: | 182 |
| ICS Code (Application of statistical methods): | 03.120.30 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
| ICS Code (Characteristics and design of machines, apparatus, equipment): | 21.020 |
abstract:
IEC 61124:2023 gives a number of optimized test plans, the corresponding border lines and characteristics. In addition, the algorithms for designing test plans using a spreadsheet program are also... View More
Document History
IEC 61124:2023
February 24, 2023
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
IEC 61124:2023 gives a number of optimized test plans, the corresponding border lines and characteristics. In addition, the algorithms for designing test plans using a spreadsheet program are also...
January 25, 2013
Corrigendum 1 - Reliability testing - Compliance tests for constant failure rate and constant failure intensity
A description is not available for this item.
May 23, 2012
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
IEC 61124:2012 gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans using a...
March 15, 2006
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
This International Standard gives a number of optimized test plans, the corresponding operating characteristic curves and expected test times. In addition the algorithms for designing test plans...
July 30, 1997
Reliability testing - Compliance tests for constant failure rate and constant failure intensity
Specifies procedures to test whether an observed value of: - failure rate; - failure intensity; - mean time to failure; - mean operating time between failures; complies with a given requirement....