IEC - International Electrotechnical Commission - IEC 60432-3:2012

Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 4 July 2012
Status: published
Page Count: 65
ICS Code (Incandescent lamps): 29.140.20
abstract:

IEC 60432-3:2012 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications:
-... View More

Document History

IEC 60432-3:2012
July 4, 2012
Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)
IEC 60432-3:2012 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: - projection...
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
IEC 60432-3 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: Projection...
Amendment 2 - Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V It bears the edition number 1.1. This...
Amendment 1 - Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
December 16, 2002
Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...
Advertisement