IEC - International Electrotechnical Commission - IEC 60432-3:2002+AMD1:2005 CSV
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 May 2005 |
| Status: | revised |
| Page Count: | 59 |
| ICS Code (Incandescent lamps): | 29.140.20 |
abstract:
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V
It bears the edition number... View More
Document History
July 4, 2012
Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)
IEC 60432-3:2012 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: - projection...
July 17, 2008
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
IEC 60432-3 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: Projection...
April 18, 2008
Amendment 2 - Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
IEC 60432-3:2002+AMD1:2005 CSV
May 12, 2005
Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
This part of IEC 60432 specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V It bears the edition number 1.1. This...
March 7, 2005
Amendment 1 - Incandescent lamps - Safety specifications - Part 3: Tungsten-halogen lamps (non-vehicle)
A description is not available for this item.
December 16, 2002
Incandescent lamps - Safety specifications - Part 3: Tungsten halogen lamps (non-vehicle)
Specifies the safety requirements for single-capped and double-capped tungsten halogen lamps, having rated voltages of up to 250 V, used for the following applications: · Projection (including...